The DRV5033AJQLPG is a digital omnipolar Hall effect switch in a through-hole TO-92 package measuring 4.00mm × 3.15mm, designed for magnetic sensing in industrial applications. It operates from a supply voltage of 2.5 to 38 V with reverse polarity protection up to -22 V and supports an operating temperature range of -40°C to 125°C. The device has an open-drain output with a 30 mA sink capability and responds to both north and south magnetic poles, with a magnetic operate point of ±6.9 mT and release point of ±3.5 mT. It features a 35 µs power-on time and includes protection against load dump, output short-circuit, and overcurrent conditions.
Win Source Part Number: 1107505-DRV5033AJQLP
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: ±12mT Trip, ±1mT Release
Voltage - Supply: 2.7V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): DRV5033AJQLPG .;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38520-6,296-3852
Base Product Number: DRV5033
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1107505-DRV5033AJQLPG |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |