Texas Instruments Standard Linear and Logic Hall Effect Sensor, Switch, X2Son-4; Hall Effect Type Texas Instruments DRV5032FDDMRT

Description
HALL EFFECT SENSOR, SWITCH, X2SON-4; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:X2SON; No. of Pins:4Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, SWITCH, X2SON-4; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:X2SON; No. of Pins:4Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Switch, X2Son-4; Hall Effect Type Texas Instruments - 26AJ5697 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Switch, X2Son-4; Hall Effect Type Texas Instruments
26AJ5697
Hall Effect Sensor, Switch, X2Son-4; Hall Effect Type Texas Instruments 26AJ5697
HALL EFFECT SENSOR, SWITCH, X2SON-4; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:X2SON; No. of Pins:4Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, SWITCH, X2SON-4; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:X2SON; No. of Pins:4Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5697
Product Name Hall Effect Sensor, Switch, X2Son-4; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch, 1000G, 16.8 Ma, Lsh, Full Reel; Hall Effect Type Allegro Microsystems - 87K3326 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
ACT LVDT Displacement Transducer - ACT4000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 702440 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details