Texas Instruments High-Performance Analog Switches (Solid State) DRV5032FDDMRT

Description
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-49171-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-49171-2-ND
Switches (Solid State) 296-49171-2-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Buy Now Datasheet
Switches (Solid State) - 296-49171-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-49171-1-ND
Switches (Solid State) 296-49171-1-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-49171-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1421LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIEN-M8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers