The DRV5032 is an ultra-low-power digital-switch Hall effect sensor designed for battery-sensitive systems, operating from 1.65V to 5.5V and across a temperature range of -40°C to +85°C. It is available in SOT-23, X2SON, and TO-92 packages, with the X2SON variant measuring 1.4mm × 1.1mm. The DRV5032FD variant, which corresponds to the ordering code FDDMRT, features a 4.8mT unipolar magnetic threshold and a push-pull output driver with a 20Hz sampling rate for 1.3µA current consumption. The device supports omnipolar and unipolar magnetic responses and uses an open-drain or push-pull output configuration depending on the version.
Win Source Part Number: 1000183-DRV5032FDDMR
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Unipolar Switch
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±4.8mT Trip, ±3mT Release
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (1.1x1.4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49171-2,296-4917
Base Product Number: DRV5032
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1000183-DRV5032FDDMRT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |