Texas Instruments Standard Linear and Logic Hall Effect Sensor, Omni Polar, Sot-23-3; Hall Effect Type Texas Instruments DRV5032FCDBZT

Description
HALL EFFECT SENSOR, OMNI POLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, OMNI POLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Omni Polar, Sot-23-3; Hall Effect Type Texas Instruments - 28AH2464 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omni Polar, Sot-23-3; Hall Effect Type Texas Instruments
28AH2464
Hall Effect Sensor, Omni Polar, Sot-23-3; Hall Effect Type Texas Instruments 28AH2464
HALL EFFECT SENSOR, OMNI POLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNI POLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 28AH2464
Product Name Hall Effect Sensor, Omni Polar, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV300C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 11.81 inch (300 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details
Positioning Measurement Systems - T Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details