HALL EFFECT SENSOR, SWITCH, SOT-23-3; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | 29AH0988 |
| Product Name | Hall Effect Sensor, Switch, Sot-23-3; Hall Effect Type Texas Instruments |
| Sensor Technology | Hall Effect Position Sensor |