HALL EFFECT SENSOR, UNIPOLAR, X2SON-4; Hall Effect Type:Unipolar; Output Current:5mA; Sensor Case Style:X2SON; No. of Pins:2Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | 29AH4051 |
| Product Name | Hall Effect Sensor, Unipolar, X2Son-4; Hall Effect Type Texas Instruments |
| Sensor Technology | Hall Effect Position Sensor |