Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032DUDBZR

Description
Win Source Part Number: 1159567-DRV5032DUDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3.9mT Trip, ±3.5mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032DUDBZRDKR ,296-DRV5032DUDBZRTR ,296-DRV5032DUDBZRCT Base Product Number: DRV5032
Request a Quote Datasheet
Description
Win Source Part Number: 1159567-DRV5032DUDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3.9mT Trip, ±3.5mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032DUDBZRDKR ,296-DRV5032DUDBZRTR ,296-DRV5032DUDBZRCT Base Product Number: DRV5032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1159567-DRV5032DUDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1159567-DRV5032DUDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1159567-DRV5032DUDBZR
Win Source Part Number: 1159567-DRV5032DUDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3.9mT Trip, ±3.5mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032DUDBZRDKR ,296-DRV5032DUDBZRTR ,296-DRV5032DUDBZRCT Base Product Number: DRV5032

Win Source Part Number: 1159567-DRV5032DUDBZR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Unipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±3.9mT Trip, ±3.5mT Release
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5032DUDBZRDKR,296-DRV5032DUDBZRTR,296-DRV5032DUDBZRCT
Base Product Number: DRV5032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1159567-DRV5032DUDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1462039-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-753-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details