Texas Instruments High-Performance Analog Switches (Solid State) DRV5032AJDMRT

Description
Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-47451-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47451-1-ND
Switches (Solid State) 296-47451-1-ND
Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Buy Now Datasheet
Switches (Solid State) - 296-47451-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47451-2-ND
Switches (Solid State) 296-47451-2-ND
Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-47451-1-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal sensor for series applications - confocalDT IFS2404-6 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000001744-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details