Texas Instruments Standard Linear and Logic Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments DRV5032AJDBZT

Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5695 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5695
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5695
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Switch; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5695
Product Name Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19302PUBATN-RAE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC6000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
Safety Camera Sensors - safeVisionary2 - SICK
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details