Texas Instruments High-Performance Analog Switches (Solid State) DRV5023FIEDBZRQ1

Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-44906-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-44906-1-ND
Switches (Solid State) 296-44906-1-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-44906-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-44906-6-ND
Switches (Solid State) 296-44906-6-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-44906-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-44906-2-ND
Switches (Solid State) 296-44906-2-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-44906-1-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005414-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3242ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093359 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details