Texas Instruments High-Performance Analog Switches (Solid State) DRV5023BIQLPG

Description
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-46417-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-46417-ND
Switches (Solid State) 296-46417-ND
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-46417-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SIES-Q5B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers