Texas Instruments High-Performance Analog Switches (Solid State) DRV5023AJQLPGM

Description
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-41080-3-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-41080-3-ND
Switches (Solid State) 296-41080-3-ND
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Buy Now Datasheet
Switches (Solid State) - 296-41080-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-41080-1-ND
Switches (Solid State) 296-41080-1-ND
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-41080-3-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers