Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5023AJQLPG

Description
Win Source Part Number: 969351-DRV5023AJQLPG Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Bulk Standard Package: 1,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 12mT Trip, 1mT Release Voltage - Supply: 2.5V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38519-1,296-3851 9-2,296-38519-6-ND,T EXTISDRV5023AJQLPG,2 96-38519-1-ND,296-38 519-2-ND,296-38519-2 INACTIVE,296-38519-N D,2156-DRV5023AJQLPG ,296-38519-6INACTIVE ,296-DRV5023AJQLPG,2 96-38519-6,296-38519 Base Product Number: DRV5023
Request a Quote Datasheet
Description
Win Source Part Number: 969351-DRV5023AJQLPG Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Bulk Standard Package: 1,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 12mT Trip, 1mT Release Voltage - Supply: 2.5V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38519-1,296-3851 9-2,296-38519-6-ND,T EXTISDRV5023AJQLPG,2 96-38519-1-ND,296-38 519-2-ND,296-38519-2 INACTIVE,296-38519-N D,2156-DRV5023AJQLPG ,296-38519-6INACTIVE ,296-DRV5023AJQLPG,2 96-38519-6,296-38519 Base Product Number: DRV5023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 969351-DRV5023AJQLPG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
969351-DRV5023AJQLPG
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 969351-DRV5023AJQLPG
Win Source Part Number: 969351-DRV5023AJQLPG Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Bulk Standard Package: 1,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 12mT Trip, 1mT Release Voltage - Supply: 2.5V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38519-1,296-3851 9-2,296-38519-6-ND,T EXTISDRV5023AJQLPG,2 96-38519-1-ND,296-38 519-2-ND,296-38519-2 INACTIVE,296-38519-N D,2156-DRV5023AJQLPG ,296-38519-6INACTIVE ,296-DRV5023AJQLPG,2 96-38519-6,296-38519 Base Product Number: DRV5023

Win Source Part Number: 969351-DRV5023AJQLPG
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 12mT Trip, 1mT Release
Voltage - Supply: 2.5V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38519-1,296-38519-2,296-38519-6-ND,TEXTISDRV5023AJQLPG,296-38519-1-ND,296-38519-2-ND,296-38519-2INACTIVE,296-38519-ND,2156-DRV5023AJQLPG,296-38519-6INACTIVE,296-DRV5023AJQLPG,296-38519-6,296-38519
Base Product Number: DRV5023

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 969351-DRV5023AJQLPG
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details