Texas Instruments Standard Linear and Logic Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Texas Instruments DRV5023AJQDBZT

Description
HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5693 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5693
Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5693
HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5693
Product Name Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Angle, Linear Position Measuring - 1882-1070871-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Speed and Length Sensor - ISD-3 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details