The DRV5015A3QDBZR is a low-voltage, digital-latch Hall effect sensor designed for high-speed motor applications, operating from a 2.5-V to 5.5-V power supply with an open-drain output capable of 20 mA. It features a magnetic switching threshold of ±1.8 mT with inverted output polarity, integrated hysteresis, and a 30-kHz sensing bandwidth. The device is packaged in a SOT-23-3 case measuring 2.92 mm × 1.30 mm and operates reliably across a temperature range of -40°C to +125°C. It meets ESD standards of ±5000 V (HBM) and ±1500 V (CDM).
Win Source Part Number: 958502-DRV5015A3QDBZ
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Digital
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 3.7mT Trip, -3.7mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51074-6,296-5107
Base Product Number: DRV5015
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 958502-DRV5015A3QDBZR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |