The DRV5015A1QDBZR is a low-voltage, high-sensitivity digital-latch Hall effect sensor in a SOT-23-3 package with a body size of 2.92 mm × 1.30 mm. It operates from a 2.5-V to 5.5-V supply, provides an open-drain output capable of 20 mA, and features a magnetic trip point of ±0.7 mT (typical). The device includes integrated hysteresis, a 30-kHz sensing bandwidth, and is rated for operation from -40°C to +125°C. It meets HBM ESD ratings of ±5000 V and CDM ESD ratings of ±1500 V. The package is supplied in tape and reel with a quantity of 3000 units per reel.
Win Source Part Number: 969839-DRV5015A1QDBZ
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Digital
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 2mT Trip, -2mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV5015A1QDBZR-ND,29
Base Product Number: DRV5015
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 969839-DRV5015A1QDBZR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |