The DRV5015A1EDBZRQ1 is an automotive-grade digital-latch Hall effect sensor designed for high-speed and high-temperature motor applications such as fuel pumps and power steering. It operates from a 2.5-V to 5.5-V power supply and features an open-drain output capable of sourcing up to 20 mA. The device has a magnetic sensitivity of ±0.7 mT (typical) and includes integrated hysteresis for robust switching. It is packaged in a SOT-23 (3-pin) case measuring 2.92 mm × 1.30 mm and is qualified to AEC-Q100 with an operating temperature range of -40°C to 150°C. The sensor supports a 30-kHz sensing bandwidth and is suited for applications requiring detection of alternating magnetic poles.
Win Source Part Number: 961046-DRV5015A1EDBZ
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 2mT Trip, -2mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DRV5015A1EDBZRQ
Base Product Number: DRV5015
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 961046-DRV5015A1EDBZRQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |