The DRV5013BCELPEM is a digital bipolar-latch Hall effect sensor with an open-drain output capable of sinking 30 mA. It operates from a 2.5 V to 38 V supply voltage and features reverse polarity protection up to -22 V and load dump tolerance up to 40 V. The device has a magnetic switch point of ±12 mT and supports an operating temperature range of -40 °C to +150 °C. It is housed in a through-hole TO-92 (LPE) package measuring 4 mm × 3.15 mm. The sensor includes integrated protection against output short circuit and overcurrent.
Win Source Part Number: 984053-DRV5013BCELPE
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.7mA
Current - Output (Max): 30mA
Sensing Range: 18mT Trip, -18mT Release
Voltage - Supply: 2.5V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5013BCELPEMTR
Base Product Number: DRV5013
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 984053-DRV5013BCELPEM |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |