Texas Instruments Standard Linear and Logic Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments DRV5013AGQLPG

Description
HALL EFFECT SENSOR, LATCH, TO-226AA-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LATCH, TO-226AA-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments - 53AH6783 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments
53AH6783
Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments 53AH6783
HALL EFFECT SENSOR, LATCH, TO-226AA-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, TO-226AA-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 53AH6783
Product Name Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-ATS16351PSMGTNDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
LIN Extreme Environment Displacement Transducer - LIN256A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Absolute Non-contact Linear Encoders -  - SICK
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
Measurement Range 66929 inch (1.70E6 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details