Texas Instruments Standard Linear and Logic Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments DRV5013ADQDBZT

Description
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments - 52AH7088 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments
52AH7088
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments 52AH7088
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 52AH7088
Product Name Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19360LUBATN-FAE4-ATR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV025U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Inductive Sensor - 4927265 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details