Texas Instruments Standard Linear and Logic Sensors >> Hall Sensor DRV5013ADQDBZR

Description
50Gs -50Gs SOT-23 Hall Sensor ROHS
Datasheet
Description
50Gs -50Gs SOT-23 Hall Sensor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Hall Sensor
DRV5013ADQDBZR
Sensors >> Hall Sensor DRV5013ADQDBZR
50Gs -50Gs SOT-23 Hall Sensor ROHS

50Gs -50Gs SOT-23 Hall Sensor ROHS

Supplier's Site Datasheet
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments - 33AH3924 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments
33AH3924
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments 33AH3924
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number DRV5013ADQDBZR 33AH3924
Product Name Sensors >> Hall Sensor Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 17819794 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details