Texas Instruments DRV411 Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors DRV411AIRGPT

Description
Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors 20-QFN -40 to 125
Request a Quote
Description
Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors 20-QFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV411 is a sensor signal conditioning IC designed for closed-loop magnetic current sensors, featuring a 250-mA H-bridge drive capability, a precision differential amplifier with 100 µV maximum offset and 2 µV/°C drift, and a pin-selectable reference voltage of 2.5 V or 1.65 V. It operates from a 2.7 V to 5.5 V supply and supports a temperature range of -40°C to +125°C. The device is available in a 4-mm × 4-mm QFN package with PowerPAD for improved thermal performance.

Datasheet Summary
Powered by GS/AI

The DRV411 is a sensor signal conditioning IC designed for closed-loop magnetic current sensors, featuring a 250-mA H-bridge drive capability, a precision differential amplifier with 100 µV maximum offset and 2 µV/°C drift, and a pin-selectable reference voltage of 2.5 V or 1.65 V. It operates from a 2.7 V to 5.5 V supply and supports a temperature range of -40°C to +125°C. The device is available in a 4-mm × 4-mm QFN package with PowerPAD for improved thermal performance.

Suppliers

Company
Product
Description
Supplier Links
DRV411 Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors - DRV411AIRGPT - Texas Instruments
Dallas, TX, United States
DRV411 Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
DRV411AIRGPT
DRV411 Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors DRV411AIRGPT
Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors 20-QFN -40 to 125

Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors 20-QFN -40 to 125

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - DRV411AIRGPT - 1168565-DRV411AIRGPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - DRV411AIRGPT
1168565-DRV411AIRGPT
Interface - Interface - Sensor and Detector Interfaces - DRV411AIRGPT 1168565-DRV411AIRGPT
Manufacturer: Texas Instruments Win Source Part Number: 1168565-DRV411AIRGPT Packaging: Reel - TR Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 20-VFQFN Exposed Pad Mounting: SMD Family Name: DRV411 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): DRV411AIPWPR; DRV411AIRGPR; Introduction Date: August 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1168565-DRV411AIRGPT
Packaging: Reel - TR
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Family Name: DRV411
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): DRV411AIPWPR; DRV411AIRGPR;
Introduction Date: August 23, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
5.5V VQFN Interface Transceiver IC
752-DRV411AIRGPT
5.5V VQFN Interface Transceiver IC 752-DRV411AIRGPT
Sensor and Detector Interface 5.5V 20-Pin VQFN EP T/R Product overview: DRV411AIRGPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV411AIRGPT can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.5V 20-Pin VQFN EP T/R Product overview: DRV411AIRGPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV411AIRGPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-36874-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-36874-1-ND
Sensor and Detector Interfaces 296-36874-1-ND
IC SENSOR SIGNAL COND 20-QFN

IC SENSOR SIGNAL COND 20-QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 296-36874-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-36874-2-ND
Sensor and Detector Interfaces 296-36874-2-ND
IC SENSOR SIGNAL COND 20-QFN

IC SENSOR SIGNAL COND 20-QFN

Buy Now Datasheet
Sensor and Detector Interfaces - DRV411AIRGPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
DRV411AIRGPT
Sensor and Detector Interfaces DRV411AIRGPT
IC SENSOR SIGNAL COND 20-QFN

IC SENSOR SIGNAL COND 20-QFN

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - DRV411AIRGPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
DRV411AIRGPT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces DRV411AIRGPT
IC SENSOR SIGNAL COND 20-QFN

IC SENSOR SIGNAL COND 20-QFN

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
DRV411AIRGPT
Sensor Interface DRV411AIRGPT
Sensor Interface Sensor Signal Conditioning IC

Sensor Interface Sensor Signal Conditioning IC

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - DRV411AIRGPT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
DRV411AIRGPT
Interface - Sensor and Detector Interfaces DRV411AIRGPT
IC SENSOR SIGNAL COND 20-QFN

IC SENSOR SIGNAL COND 20-QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DRV411AIRGPT 1168565-DRV411AIRGPT 752-DRV411AIRGPT 296-36874-1-ND DRV411AIRGPT DRV411AIRGPT DRV411AIRGPT DRV411AIRGPT
Product Name DRV411 Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors Interface - Interface - Sensor and Detector Interfaces - DRV411AIRGPT 5.5V VQFN Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces
Device Type Signal Conditioner Signal Conditioner Transceiver Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers