Texas Instruments High-Performance Analog Automotive 5.5V VQFN Interface Transceiver IC DRV401AQRGWRQ1

Description
Sensor and Detector Interface 5.5V Automotive 20-Pin VQFN EP T/R Product overview: DRV401AQRGWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AQRGWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 5.5V Automotive 20-Pin VQFN EP T/R Product overview: DRV401AQRGWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AQRGWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5.5V VQFN Interface Transceiver IC
752-DRV401AQRGWRQ1
Automotive 5.5V VQFN Interface Transceiver IC 752-DRV401AQRGWRQ1
Sensor and Detector Interface 5.5V Automotive 20-Pin VQFN EP T/R Product overview: DRV401AQRGWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AQRGWRQ1 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.5V Automotive 20-Pin VQFN EP T/R Product overview: DRV401AQRGWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AQRGWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-51066-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-51066-2-ND
Sensor and Detector Interfaces 296-51066-2-ND
IC SIGNAL CONDITIONER 20VQFN

IC SIGNAL CONDITIONER 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 965110-DRV401AQRGWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
965110-DRV401AQRGWRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 965110-DRV401AQRGWRQ1
Win Source Part Number: 965110-DRV401AQRGWRQ 1 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: Automotive, AEC-Q100 Type: Signal Conditioner Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Current - Supply: 6.8 mA Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DRV401AQRGWRQ1, 296-51066-6,296-5106 6-1,296-51066-2,DRV4 01AQRGWRQ1-ND,TEXTIS DRV401AQRGWRQ1 Base Product Number: DRV401

Win Source Part Number: 965110-DRV401AQRGWRQ1
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: Automotive, AEC-Q100
Type: Signal Conditioner
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Current - Supply: 6.8 mA
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DRV401AQRGWRQ1,296-51066-6,296-51066-1,296-51066-2,DRV401AQRGWRQ1-ND,TEXTISDRV401AQRGWRQ1
Base Product Number: DRV401

Buy Now Datasheet
Sensor and Detector Interfaces - DRV401AQRGWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
DRV401AQRGWRQ1
Sensor and Detector Interfaces DRV401AQRGWRQ1
IC SIGNAL CONDITIONER 20VQFN

IC SIGNAL CONDITIONER 20VQFN

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
DRV401AQRGWRQ1
Sensor Interface DRV401AQRGWRQ1
Sensor Interface Automotive, Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125

Sensor Interface Automotive, Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - DRV401AQRGWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
DRV401AQRGWRQ1
Interface - Sensor and Detector Interfaces DRV401AQRGWRQ1
IC SIGNAL CONDITIONER 20VQFN

IC SIGNAL CONDITIONER 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - DRV401AQRGWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
DRV401AQRGWRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces DRV401AQRGWRQ1
IC SIGNAL CONDITIONER 20VQFN

IC SIGNAL CONDITIONER 20VQFN

Supplier's Site
Sensor and Detector Interfaces - DRV401AQRGWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
DRV401AQRGWRQ1
Sensor and Detector Interfaces DRV401AQRGWRQ1
IC SIGNAL CONDITIONER 20VQFN

IC SIGNAL CONDITIONER 20VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-DRV401AQRGWRQ1 296-51066-2-ND 965110-DRV401AQRGWRQ1 DRV401AQRGWRQ1 DRV401AQRGWRQ1 DRV401AQRGWRQ1 DRV401AQRGWRQ1 DRV401AQRGWRQ1
Product Name Automotive 5.5V VQFN Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface; Signal Conditioner Storage Interface Sensor Interface Sensor Interface Signal Conditioner
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 20-VQFN Exposed Pad 20-VQFN Exposed Pad VQFN-20 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7569BN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details
Integrated Circuits (ICs) - Interface - Controllers - ADM6996LC-AC-T-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology Ethernet; Ethernet
Device Type Sensor Interface; CardBus Controller
Supply Voltage Other
View Details
2 suppliers