Enhanced Product, Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-SO PowerPAD -55 to 125 Product overview: DRV401AMDWPREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AMDWPREP can be used for catalog matching and distributor lookup.
IC SENSOR SIGNAL COND 20SOPWRPAD
Manufacturer: Texas Instruments
Win Source Part Number: 1168562-DRV401AMDWPR
Packaging: Reel - TR
Type: Sensor Conditioner
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Output Type: Logic
Input Type: Logic
Family Name: DRV401-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO PowerPad
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC SENSOR SIGNAL COND 20SOPWRPAD
IC SENSOR SIGNAL COND 20SOPWRPAD
IC SENSOR SIGNAL COND 20SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-DRV401AMDWPREP | 296-23584-2-ND | 1168562-DRV401AMDWPREP | DRV401AMDWPREP | DRV401AMDWPREP | DRV401AMDWPREP |
| Product Name | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - DRV401AMDWPREP | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Sensor Interface |