Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN
Sensor and Detector Interface 5.5V 20-Pin VQFN EP T/R Product overview: DRV401AIRGWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIRGWT can be used for catalog matching and distributor lookup.
IC SENSOR SIGNAL COND 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1168561-DRV401AIRGWT
Packaging: Reel - TR
Type: Sensor Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VQFN Exposed Pad
Mounting: SMD
Output Type: Logic
Input Type: Logic
Family Name: DRV401
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Alternative Parts (Cross-Reference): DRV401AIDWPT; DRV401AIDWPRG4; DRV401AIDWP;
Introduction Date: May 09, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Sensor Interface Sensor Sig Conditioning
IC SENSOR SIGNAL COND 20VQFN
IC SENSOR SIGNAL COND 20VQFN
IC SENSOR SIGNAL COND 20VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DRV401AIRGWT | 752-DRV401AIRGWT | 296-19872-2-ND | 1168561-DRV401AIRGWT | DRV401AIRGWT | DRV401AIRGWT | DRV401AIRGWT | DRV401AIRGWT |
| Product Name | DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor | 5.5V VQFN Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWT | Sensor Interface | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Signal Conditioner | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | SO PowerPAD,VQFN | VQFN | 20-VQFN Exposed Pad | VQFN-20 | 20-VQFN Exposed Pad |