Texas Instruments DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor DRV401AIRGWRG4

Description
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN
Request a Quote Datasheet
Description
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor - DRV401AIRGWRG4 - Texas Instruments
Dallas, TX, United States
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor
DRV401AIRGWRG4
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor DRV401AIRGWRG4
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN

Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWRG4 - 1168560-DRV401AIRGWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWRG4
1168560-DRV401AIRGWRG4
Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWRG4 1168560-DRV401AIRGWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1168560-DRV401AIRGWR G4 Packaging: Reel - TR Type: Sensor Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 20-VQFN Exposed Pad Mounting: SMD Output Type: Logic Input Type: Logic Family Name: DRV401 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (5x5) Alternative Parts (Cross-Reference): DRV401AIDWPT; DRV401AIDWP; DRV401AIDWPRG4; Introduction Date: May 09, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168560-DRV401AIRGWRG4
Packaging: Reel - TR
Type: Sensor Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VQFN Exposed Pad
Mounting: SMD
Output Type: Logic
Input Type: Logic
Family Name: DRV401
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Alternative Parts (Cross-Reference): DRV401AIDWPT; DRV401AIDWP; DRV401AIDWPRG4;
Introduction Date: May 09, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
752-DRV401AIRGWRG4
VQFN Interface Transceiver IC 752-DRV401AIRGWRG4
Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125 Product overview: DRV401AIRGWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIRGWRG4 can be used for catalog matching and distributor lookup.

Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125 Product overview: DRV401AIRGWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIRGWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DRV401AIRGWRG4 1168560-DRV401AIRGWRG4 752-DRV401AIRGWRG4
Product Name DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWRG4 VQFN Interface Transceiver IC
Device Type Signal Conditioner Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details