Texas Instruments DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor DRV401AIRGWR

Description
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN
Request a Quote
Description
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV401AIRGWR is a sensor signal conditioning IC designed for closed-loop magnetic current sensors, specifically to drive inductive loads and condition signals from Vacuumschmelze sensors. It operates from a single 5V supply and includes an H-bridge driver for the compensation coil, with peak output current of 250 mA. The device features a built-in degauss system, extensive fault detection, and can directly drive the compensation coil or interface with external power drivers. It is packaged in a 20-pin VQFN (RGW) package measuring 5 mm by 5 mm, with an operating junction temperature range of −40°C to +125°C and a storage temperature range of −55°C to +150°C. ESD tolerance is 4 kV Human Body Model for all pins except IAIN1 and IAIN2, which are rated at 1 kV.

Datasheet Summary
Powered by GS/AI

The DRV401AIRGWR is a sensor signal conditioning IC designed for closed-loop magnetic current sensors, specifically to drive inductive loads and condition signals from Vacuumschmelze sensors. It operates from a single 5V supply and includes an H-bridge driver for the compensation coil, with peak output current of 250 mA. The device features a built-in degauss system, extensive fault detection, and can directly drive the compensation coil or interface with external power drivers. It is packaged in a 20-pin VQFN (RGW) package measuring 5 mm by 5 mm, with an operating junction temperature range of −40°C to +125°C and a storage temperature range of −55°C to +150°C. ESD tolerance is 4 kV Human Body Model for all pins except IAIN1 and IAIN2, which are rated at 1 kV.

Suppliers

Company
Product
Description
Supplier Links
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor - DRV401AIRGWR - Texas Instruments
Dallas, TX, United States
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor
DRV401AIRGWR
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor DRV401AIRGWR
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN

Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWR - 135224-DRV401AIRGWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWR
135224-DRV401AIRGWR
Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWR 135224-DRV401AIRGWR
Manufacturer: Texas Instruments Win Source Part Number: 135224-DRV401AIRGWR Packaging: Reel - TR Type: Sensor Conditioner Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Operating Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 135224-DRV401AIRGWR
Packaging: Reel - TR
Type: Sensor Conditioner
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Operating Supply Current: 6.8mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V VQFN Interface Transceiver IC
752-DRV401AIRGWR
5.5V VQFN Interface Transceiver IC 752-DRV401AIRGWR
Sensor and Detector Interface 5.5V 20-Pin VQFN EP T/R Product overview: DRV401AIRGWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIRGWR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.5V 20-Pin VQFN EP T/R Product overview: DRV401AIRGWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIRGWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-48530-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-48530-6-ND
Sensor and Detector Interfaces 296-48530-6-ND
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Buy Now Datasheet
Sensor and Detector Interfaces - 296-48530-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-48530-2-ND
Sensor and Detector Interfaces 296-48530-2-ND
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Buy Now Datasheet
Sensor and Detector Interfaces - 296-48530-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-48530-1-ND
Sensor and Detector Interfaces 296-48530-1-ND
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Buy Now Datasheet
Sensor and Detector Interfaces - DRV401AIRGWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
DRV401AIRGWR
Sensor and Detector Interfaces DRV401AIRGWR
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Buy Now
Sensor and Detector Interfaces - DRV401AIRGWR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
DRV401AIRGWR
Sensor and Detector Interfaces DRV401AIRGWR
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
DRV401AIRGWR
Sensor Interface DRV401AIRGWR
Sensor Interface Sensor Signal Conditioning

Sensor Interface Sensor Signal Conditioning

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - DRV401AIRGWR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
DRV401AIRGWR
Interface - Sensor and Detector Interfaces DRV401AIRGWR
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - DRV401AIRGWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
DRV401AIRGWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces DRV401AIRGWR
IC SENSOR SIGNAL COND 20VQFN

IC SENSOR SIGNAL COND 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DRV401AIRGWR 135224-DRV401AIRGWR 752-DRV401AIRGWR 296-48530-6-ND DRV401AIRGWR DRV401AIRGWR DRV401AIRGWR DRV401AIRGWR DRV401AIRGWR
Product Name DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWR 5.5V VQFN Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Signal Conditioner Transceiver Sensor Interface Storage Interface Sensor Interface; Sensor Conditioner Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details