Win Source Part Number: 1032910-DRV2603EVM-C
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver, Haptic/Vibration
Supplied Contents: Board(s), Cable(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: DRV2603
Secondary Attributes: On-Board LEDs
Alternative Parts (Cross-Reference): ADM00393; RN-4020-PICTAIL; MA330025-1; TMP006EVM; LDC1314EVM; USB-TO-GPIODRV2603EV
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Texas Instruments
Other Names: 296-34833,DRV2603EVM
Base Product Number: DRV2603
RoHS Status: Not applicable
DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
EVALUATION MODULE, HAPTIC DRIVER; Application Sub Type:Haptic Driver; Silicon Manufacturer:Texas Instruments; Kit Application Type:Motor Control; Silicon Core Number:DRV2603; Kit Contents:Evaluation Board DRV2603, USB Cable; Product RoHS Compliant: Yes
EVAL MODULE FOR DRV2603
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1032910-DRV2603EVM-CT | 296-34833-ND | 66AH5702 | DRV2603EVM-CT |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Evaluation Module, Haptic Driver; Application Sub Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |