LINE DRIVER 1-CH, SOIC-8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Device Type:Line Driver; Supply RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 28AH2460 |
| Product Name | Line Driver 1-Ch, Soic-8; Driver Case Style Texas Instruments |
| Form Factor | Intgrated Circuit (IC) |