Texas Instruments DRV135 Audio Balanced Line Drivers DRV135UA/2K5

Description
Audio Balanced Line Drivers 8-SOIC
Request a Quote Datasheet
Description
Audio Balanced Line Drivers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV135 Audio Balanced Line Drivers - DRV135UA/2K5 - Texas Instruments
Dallas, TX, United States
DRV135 Audio Balanced Line Drivers
DRV135UA/2K5
DRV135 Audio Balanced Line Drivers DRV135UA/2K5
Audio Balanced Line Drivers 8-SOIC

Audio Balanced Line Drivers 8-SOIC

Buy Now Datasheet
Audio Special Purpose - DRV135UA/2K5 - 014607-DRV135UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DRV135UA/2K5
014607-DRV135UA/2K5
Audio Special Purpose - DRV135UA/2K5 014607-DRV135UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 014607-DRV135UA/2K5 Packaging: Reel - TR Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Purpose: Line Driver Supply Voltage - Operating: ±4.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014607-DRV135UA/2K5
Packaging: Reel - TR
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Purpose: Line Driver
Supply Voltage - Operating: ±4.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number DRV135UA/2K5 014607-DRV135UA/2K5
Product Name DRV135 Audio Balanced Line Drivers Audio Special Purpose - DRV135UA/2K5
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC541 High Speed CMOS Logic Octal Non-Inverting Buffer and Line Drivers with 3-State Outputs - CD54HC541F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details