Texas Instruments Standard Linear and Logic Ic, Pwm Driver, 2Ch, 2A, Htssop-14; Supply Voltage Min Texas Instruments DRV104PWPR

Description
IC, PWM DRIVER, 2CH, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:1.2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
Description
IC, PWM DRIVER, 2CH, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:1.2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Driver, 2Ch, 2A, Htssop-14; Supply Voltage Min Texas Instruments - 28AH2456 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Driver, 2Ch, 2A, Htssop-14; Supply Voltage Min Texas Instruments
28AH2456
Ic, Pwm Driver, 2Ch, 2A, Htssop-14; Supply Voltage Min Texas Instruments 28AH2456
IC, PWM DRIVER, 2CH, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:1.2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

IC, PWM DRIVER, 2CH, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:1.2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AH2456
Product Name Ic, Pwm Driver, 2Ch, 2A, Htssop-14; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers