Texas Instruments Standard Linear and Logic Driver, High Side, 2A, Htssop-14; Supply Voltage Min Texas Instruments DRV104PWP

Description
DRIVER, HIGH SIDE, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:2Outputs; Output Voltage:32V; Output Current:2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
Description
DRIVER, HIGH SIDE, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:2Outputs; Output Voltage:32V; Output Current:2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 2A, Htssop-14; Supply Voltage Min Texas Instruments - 26AJ5672 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 2A, Htssop-14; Supply Voltage Min Texas Instruments
26AJ5672
Driver, High Side, 2A, Htssop-14; Supply Voltage Min Texas Instruments 26AJ5672
DRIVER, HIGH SIDE, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:2Outputs; Output Voltage:32V; Output Current:2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

DRIVER, HIGH SIDE, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:2Outputs; Output Voltage:32V; Output Current:2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26AJ5672
Product Name Driver, High Side, 2A, Htssop-14; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - 448-CY7C63310-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers