Texas Instruments Standard Linear and Logic Driver, Pwm Low Side, 1.5A/3A, Hsop8; Supply Voltage Min Texas Instruments DRV103H

Description
DRIVER, PWM LOW SIDE, 1.5A/3A, HSOP8; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:3A; Driver Case Style:HSOP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
Description
DRIVER, PWM LOW SIDE, 1.5A/3A, HSOP8; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:3A; Driver Case Style:HSOP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver, Pwm Low Side, 1.5A/3A, Hsop8; Supply Voltage Min Texas Instruments - 29AH4038 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Pwm Low Side, 1.5A/3A, Hsop8; Supply Voltage Min Texas Instruments
29AH4038
Driver, Pwm Low Side, 1.5A/3A, Hsop8; Supply Voltage Min Texas Instruments 29AH4038
DRIVER, PWM LOW SIDE, 1.5A/3A, HSOP8; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:3A; Driver Case Style:HSOP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

DRIVER, PWM LOW SIDE, 1.5A/3A, HSOP8; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:3A; Driver Case Style:HSOP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29AH4038
Product Name Driver, Pwm Low Side, 1.5A/3A, Hsop8; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 2238484P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers