Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103H DRV103H

Description
Manufacturer: Texas Instruments Win Source Part Number: 144686-DRV103H Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SO PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV101FKTWT; DRV103H; DRV103H/2K5; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, HVAC
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144686-DRV103H Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SO PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV101FKTWT; DRV103H; DRV103H/2K5; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103H - DRV103H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103H
DRV103H
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103H DRV103H
Manufacturer: Texas Instruments Win Source Part Number: 144686-DRV103H Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SO PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV101FKTWT; DRV103H; DRV103H/2K5; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 144686-DRV103H
Packaging: Tube/Rail
Features: Internal PWM, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 8 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV101FKTWT; DRV103H; DRV103H/2K5;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Medical, HVAC

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV103H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV103H
PMIC - Power Distribution Switches, Load Drivers DRV103H
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD

IC PWR DRVR N-CHAN 1:1 8SOPWRPAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV103H DRV103H
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103H PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details