Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101TG3 DRV101TG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034093-DRV101TG3 Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 9 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO-220-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034093-DRV101TG3 Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 9 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO-220-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101TG3 - DRV101TG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101TG3
DRV101TG3
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101TG3 DRV101TG3
Manufacturer: Texas Instruments Win Source Part Number: 1034093-DRV101TG3 Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 9 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO-220-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 1034093-DRV101TG3
Packaging: Tube/Rail
Features: Internal PWM, Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.9A
Voltage - Load: 9 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO-220-7
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number DRV101TG3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101TG3
Voltage 9 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details