Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83TD510ERHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321899-DP83TD510ERH BR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 10Mbps Voltage - Supply: 0.9V ~ 1.1V, 1.62V ~ 1.98V, 3V ~ 3.6V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-DP83TD510ERHBRCT ,296-DP83TD510ERHBRT R,296-DP83TD510ERHBR DKR Base Product Number: DP83TD510 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321899-DP83TD510ERH BR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 10Mbps Voltage - Supply: 0.9V ~ 1.1V, 1.62V ~ 1.98V, 3V ~ 3.6V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-DP83TD510ERHBRCT ,296-DP83TD510ERHBRT R,296-DP83TD510ERHBR DKR Base Product Number: DP83TD510 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1321899-DP83TD510ERHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1321899-DP83TD510ERHBR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1321899-DP83TD510ERHBR
Manufacturer: Texas Instruments Win Source Part Number: 1321899-DP83TD510ERH BR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 10Mbps Voltage - Supply: 0.9V ~ 1.1V, 1.62V ~ 1.98V, 3V ~ 3.6V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-DP83TD510ERHBRCT ,296-DP83TD510ERHBRT R,296-DP83TD510ERHBR DKR Base Product Number: DP83TD510 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321899-DP83TD510ERHBR
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Reel - TR
Type: Transceiver
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Data Rate: 10Mbps
Voltage - Supply: 0.9V ~ 1.1V, 1.62V ~ 1.98V, 3V ~ 3.6V
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-DP83TD510ERHBRCT,296-DP83TD510ERHBRTR,296-DP83TD510ERHBRDKR
Base Product Number: DP83TD510
RoHS Status: ROHS3 Compliant

Buy Now
Drivers, Receivers, Transceivers - DP83TD510ERHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83TD510ERHBR
Drivers, Receivers, Transceivers DP83TD510ERHBR
1/1 Transceiver Full, Half IEEE 802.3 32-VQFN (5x5)

1/1 Transceiver Full, Half IEEE 802.3 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1321899-DP83TD510ERHBR DP83TD510ERHBR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details