Texas Instruments Interface Transceiver IC DP83TC814SRHARQ1

Description
IC TXRX FULL/HALF 1/1 36VQFN Product overview: DP83TC814SRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC814SRHARQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX FULL/HALF 1/1 36VQFN Product overview: DP83TC814SRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC814SRHARQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-DP83TC814SRHARQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DP83TC814SRHARQ1
Interface Transceiver IC 710-DP83TC814SRHARQ1
IC TXRX FULL/HALF 1/1 36VQFN Product overview: DP83TC814SRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC814SRHARQ1 can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 1/1 36VQFN Product overview: DP83TC814SRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC814SRHARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352588-DP83TC814SRHARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352588-DP83TC814SRHARQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352588-DP83TC814SRHARQ1
Win Source Part Number: 1352588-DP83TC814SRH ARQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 60 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Data Rate: 100Mbps Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full, Half

Win Source Part Number: 1352588-DP83TC814SRHARQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
Type: Transceiver
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.97V ~ 3.63V
Data Rate: 100Mbps
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full, Half

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83TC814SRHARQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83TC814SRHARQ1
Drivers, Receivers, Transceivers DP83TC814SRHARQ1
LOW-POWER 100BASE-T1 AUTOMOTIVE

LOW-POWER 100BASE-T1 AUTOMOTIVE

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DP83TC814SRHARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DP83TC814SRHARQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83TC814SRHARQ1
IC TXRX FULL/HALF 1/1 36VQFN

IC TXRX FULL/HALF 1/1 36VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DP83TC814SRHARQ1 1352588-DP83TC814SRHARQ1 DP83TC814SRHARQ1 DP83TC814SRHARQ1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V Other
Data Rate 100000 kbps 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers