Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83TC812SRHARQ1

Description
Win Source Part Number: 1353139-DP83TC812SRH ARQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half
Request a Quote Datasheet
Description
Win Source Part Number: 1353139-DP83TC812SRH ARQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353139-DP83TC812SRHARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353139-DP83TC812SRHARQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353139-DP83TC812SRHARQ1
Win Source Part Number: 1353139-DP83TC812SRH ARQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half

Win Source Part Number: 1353139-DP83TC812SRHARQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: Transceiver
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.97V ~ 3.63V
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full, Half

Buy Now Datasheet
Interface Transceiver IC - 710-DP83TC812SRHARQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DP83TC812SRHARQ1
Interface Transceiver IC 710-DP83TC812SRHARQ1
IC TXRX FULL/HALF 4/4 36VQFN Product overview: DP83TC812SRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC812SRHARQ1 can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 4/4 36VQFN Product overview: DP83TC812SRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC812SRHARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DP83TC812SRHARQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83TC812SRHARQ1
Drivers, Receivers, Transceivers DP83TC812SRHARQ1
TC-10 COMPLIANT 100BASE-T1 AUTOM

TC-10 COMPLIANT 100BASE-T1 AUTOM

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DP83TC812SRHARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DP83TC812SRHARQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83TC812SRHARQ1
IC TXRX FULL/HALF 4/4 36VQFN

IC TXRX FULL/HALF 4/4 36VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1353139-DP83TC812SRHARQ1 710-DP83TC812SRHARQ1 DP83TC812SRHARQ1 DP83TC812SRHARQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details