IC TXRX FULL/HALF 4/4 36VQFN Product overview: DP83TC812RRHARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC812RRHARQ1
Win Source Part Number: 1352590-DP83TC812RRH
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Transceiver
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.97V ~ 3.63V
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full, Half
TC-10 COMPLIANT 100BASE-T1 AUTOM
IC TXRX FULL/HALF 4/4 36VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-DP83TC812RRHARQ1 | 1352590-DP83TC812RRHARQ1 | DP83TC812RRHARQ1 | DP83TC812RRHARQ1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | |||
| Supply Voltage | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other |
| Data Rate | 100000 kbps |