Texas Instruments Interface Transceiver IC DP83932BVF

Description
1 CHANNEL(S), LOCAL AREA NETWORK CONTROLLER Product overview: DP83932BVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83932BVF can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 CHANNEL(S), LOCAL AREA NETWORK CONTROLLER Product overview: DP83932BVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83932BVF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-DP83932BVF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-DP83932BVF
Interface Transceiver IC 753-DP83932BVF
1 CHANNEL(S), LOCAL AREA NETWORK CONTROLLER Product overview: DP83932BVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83932BVF can be used for catalog matching and distributor lookup.

1 CHANNEL(S), LOCAL AREA NETWORK CONTROLLER Product overview: DP83932BVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83932BVF can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - DP83932BVF - 080610-DP83932BVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83932BVF
080610-DP83932BVF
Interface - Interface - Controllers - DP83932BVF 080610-DP83932BVF
Manufacturer: Texas Instruments Win Source Part Number: 080610-DP83932BVF Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080610-DP83932BVF
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-PQFP (24.13x24.13)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-DP83932BVF 080610-DP83932BVF
Product Name Interface Transceiver IC Interface - Interface - Controllers - DP83932BVF
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74ALVC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details