Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP8392CV DP8392CV

Description
Manufacturer: Texas Instruments Win Source Part Number: 203335-DP8392CV Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -9V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203335-DP8392CV Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -9V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP8392CV - 203335-DP8392CV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP8392CV
203335-DP8392CV
Interface - Interface - Drivers, Receivers, Transceivers - DP8392CV 203335-DP8392CV
Manufacturer: Texas Instruments Win Source Part Number: 203335-DP8392CV Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -9V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203335-DP8392CV
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: -9V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-DP8392CV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DP8392CV
Interface Transceiver IC 710-DP8392CV
DATACOM, ETHERNET TRANSCEIVER, PQCC28, PLASTIC, LCC-28 Product overview: DP8392CV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP8392CV can be used for catalog matching and distributor lookup.

DATACOM, ETHERNET TRANSCEIVER, PQCC28, PLASTIC, LCC-28 Product overview: DP8392CV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP8392CV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 203335-DP8392CV 710-DP8392CV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP8392CV Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74AHC245PW-Q100/GJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details