Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP8392CN DP8392CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 203333-DP8392CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DIP Supply Voltage - Operating: -9V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203333-DP8392CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DIP Supply Voltage - Operating: -9V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP8392CN - 203333-DP8392CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP8392CN
203333-DP8392CN
Interface - Interface - Drivers, Receivers, Transceivers - DP8392CN 203333-DP8392CN
Manufacturer: Texas Instruments Win Source Part Number: 203333-DP8392CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DIP Supply Voltage - Operating: -9V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203333-DP8392CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: IEEE 802.3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DIP
Supply Voltage - Operating: -9V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Interface Transceiver IC - 710-DP8392CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
710-DP8392CN
DIP Interface Transceiver IC 710-DP8392CN
DATACOM, ETHERNET TRANSCEIVER, PDIP16, PLASTIC, DIP-16 Product overview: DP8392CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP8392CN can be used for catalog matching and distributor lookup.

DATACOM, ETHERNET TRANSCEIVER, PDIP16, PLASTIC, DIP-16 Product overview: DP8392CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP8392CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 203333-DP8392CN 710-DP8392CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP8392CN DIP Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details