Manufacturer: Texas Instruments
Win Source Part Number: 050876-DP83910AN
Packaging: Tube/Rail
Applications: Ethernet Network
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-DIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ETHERNET TRANSCEIVER, CMOS Product overview: DP83910AN from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DP83910AN can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 24DIP
IC INTERFACE SPECIALIZED 24DIP
Ethernet Network Interface 24-DIP
Ethernet Network Interface 24-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 050876-DP83910AN | 407-DP83910AN | 815-DP83910AN | DP83910AN | DP83910AN |
| Product Name | Interface - Interface - Specialized - DP83910AN | Interface Transceiver IC | IC INTERFACE SPECIALIZED 24DIP | Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V; Other; 5V | Other; 4.75V ~ 5.25V |