Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83869HMRGZT DP83869HMRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 869225-DP83869HMRGZT Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver - Ethernet 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83869 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53377-6, 296-53377-1, 296-53377-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869225-DP83869HMRGZT Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver - Ethernet 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83869 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53377-6, 296-53377-1, 296-53377-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83869HMRGZT - 869225-DP83869HMRGZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83869HMRGZT
869225-DP83869HMRGZT
Interface - Interface - Drivers, Receivers, Transceivers - DP83869HMRGZT 869225-DP83869HMRGZT
Manufacturer: Texas Instruments Win Source Part Number: 869225-DP83869HMRGZT Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver - Ethernet 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83869 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53377-6, 296-53377-1, 296-53377-2

Manufacturer: Texas Instruments
Win Source Part Number: 869225-DP83869HMRGZT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 1/1 Transceiver - Ethernet 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DP83869
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53377-6, 296-53377-1, 296-53377-2

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83869HMRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83869HMRGZT
Drivers, Receivers, Transceivers DP83869HMRGZT
1/1 Transceiver Ethernet 48-VQFN (7x7)

1/1 Transceiver Ethernet 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 869225-DP83869HMRGZT DP83869HMRGZT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83869HMRGZT Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details