Texas Instruments DP83865 Gig PHYTER V 10/100/1000 Ethernet Physical Layer DP83865DVH

Description
Gig PHYTER V 10/100/1000 Ethernet Physical Layer 128-QFP 0 to 70
Request a Quote Datasheet
Description
Gig PHYTER V 10/100/1000 Ethernet Physical Layer 128-QFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83865 Gig PHYTER V 10/100/1000 Ethernet Physical Layer - DP83865DVH - Texas Instruments
Dallas, TX, United States
DP83865 Gig PHYTER V 10/100/1000 Ethernet Physical Layer
DP83865DVH
DP83865 Gig PHYTER V 10/100/1000 Ethernet Physical Layer DP83865DVH
Gig PHYTER V 10/100/1000 Ethernet Physical Layer 128-QFP 0 to 70

Gig PHYTER V 10/100/1000 Ethernet Physical Layer 128-QFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83865DVH - 085379-DP83865DVH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83865DVH
085379-DP83865DVH
Interface - Interface - Drivers, Receivers, Transceivers - DP83865DVH 085379-DP83865DVH
Manufacturer: Texas Instruments Win Source Part Number: 085379-DP83865DVH Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Family Name: DP83865 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Supply Voltage - Operating: 1.71 V to 3.465 V Alternative Parts (Cross-Reference): DJLXT972ALC; HDLXT972MLCXNSE000; HDLXT972MLCA4QE001; NLXT972ATCA4QE000; Introduction Date: September 01, 2002 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 085379-DP83865DVH
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Family Name: DP83865
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-PQFP (14x20)
Supply Voltage - Operating: 1.71 V to 3.465 V
Alternative Parts (Cross-Reference): DJLXT972ALC; HDLXT972MLCXNSE000; HDLXT972MLCA4QE001; NLXT972ATCA4QE000;
Introduction Date: September 01, 2002
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Interface Transceiver IC - 710-DP83865DVH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DP83865DVH
Interface Transceiver IC 710-DP83865DVH
Gigabit Ethernet PHY Transceiver, 128-Pin, 0-70°C Product overview: DP83865DVH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83865DVH can be used for catalog matching and distributor lookup.

Gigabit Ethernet PHY Transceiver, 128-Pin, 0-70°C Product overview: DP83865DVH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83865DVH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DP83865DVH - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83865DVH
Drivers, Receivers, Transceivers DP83865DVH
IC TRANSCEIVER 8/8 128PQFP

IC TRANSCEIVER 8/8 128PQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83865DVH 085379-DP83865DVH 710-DP83865DVH DP83865DVH
Product Name DP83865 Gig PHYTER V 10/100/1000 Ethernet Physical Layer Interface - Interface - Drivers, Receivers, Transceivers - DP83865DVH Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type DP83865 Gig PHYTER V 10/100/1000 Ethernet Physical Layer Receiver; Transceiver Transceiver Transceiver; Transceiver
Data Rate 10000 to 1.00E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type QFP QFP; 128-PQFP (14x20) QFP; 128-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details