The DP83849ID is a dual-port 10/100 Mb/s Ethernet physical layer transceiver designed for industrial applications, supporting both copper and fiber media with MII and RMII interfaces. It operates from -40°C to 85°C and is packaged in an 80-pin TQFP measuring 12 mm × 12 mm. The device complies with IEEE 802.3u standards for 10BASE-T, 100BASE-TX, and 100BASE-FX, and includes features such as auto-MDIX, energy detection, TDR-based cable diagnostics, and dynamic link quality monitoring. It supports a 3.3V MAC interface and has a typical power consumption below 600 mW.
PHYTER DUAL Industrial Temp with Fiber Support (FX), Dual Port 10/100 Mb/s Eth Phys Layer Transc 80-TQFP -40 to 85
Industrial temperature, dual-port 10/100-Mbps Ethernet PHY transceiver with fiber support 80-TQFP -40 to 85 Product overview: DP83849IDVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83849IDVS/NOPB
IC TRANSCEIVER 2/2 80TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83849IDVS/NOPB | 710-DP83849IDVS/NOPB | DP83849IDVS/NOPB |
| Product Name | DP83849ID PHYTER DUAL Industrial Temp with Fiber Support (FX), Dual Port 10/100 Mb/s Eth Phys Layer Transc | Industrial Dual Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | DP83849ID PHYTER DUAL Industrial Temp with Fiber Support (FX), Dual Port 10/100 Mb/s Eth Phys Layer Transc | Transceiver | Transceiver; Transceiver |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP | QFP; 80-TQFP |