The DP83849C is a dual-port 10/100 Mb/s Ethernet physical layer transceiver designed for commercial and industrial applications requiring redundancy or system management. It is housed in an 80-pin TQFP package measuring 12 mm × 12 mm and operates from 0°C to 70°C. The device supports MII and RMII interfaces, features auto-MDIX, energy detection mode, and includes cable diagnostics with TDR and real-time link quality monitoring. It complies with IEEE 802.3u standards for 10/100BASE-TX operation and consumes less than 600 mW typcial power at 3.3 V.
PHYTER DUAL Comm Temp Dual Port 10/100 Mb/s Eth Phys Layer Transceiver 80-TQFP 0 to 70
Commercial temperature, dual-port 10/100-Mbps Ethernet PHY transceiver 80-TQFP 0 to 70 Product overview: DP83849CVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83849CVS/NOPB can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 2/2 80TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83849CVS/NOPB | 710-DP83849CVS/NOPB | DP83849CVS/NOPB |
| Product Name | DP83849C PHYTER DUAL Comm Temp Dual Port 10/100 Mb/s Eth Phys Layer Transceiver | Dual Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Package Type | TQFP | TQFP | QFP; 80-TQFP |