Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83849CVS/NOPB DP83849CVS/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168427-DP83849CVS/N OPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168427-DP83849CVS/N OPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83849CVS/NOPB - 1168427-DP83849CVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83849CVS/NOPB
1168427-DP83849CVS/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83849CVS/NOPB 1168427-DP83849CVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1168427-DP83849CVS/N OPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168427-DP83849CVS/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - DP83849CVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83849CVS/NOPB
Drivers, Receivers, Transceivers DP83849CVS/NOPB
2/2 Transceiver Ethernet 80-TQFP (12x12)

2/2 Transceiver Ethernet 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1168427-DP83849CVS/NOPB DP83849CVS/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83849CVS/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; 80-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details