The DP83848VYB/NOPB is a single-port 10/100 Mb/s Ethernet physical layer transceiver in a 48-pin HLQFP package measuring 7.00 mm × 7.00 mm, designed for industrial and automotive applications with an operating temperature range of -40°C to 105°C. It supports MII and RMII interfaces, features auto-MDIX, energy detection mode, and complies with IEEE 802.3 standards. The device consumes less than 270 mW typical power and includes programmable LED outputs for link, speed, activity, duplex, and collision detection.
PHYTER Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 48-HLQFP -40 to 105
Ethernet PHY 100Mbps 3.3V 1-CH LQFP SM Product overview: DP83848VYB/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848VYB/NOPB can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 48LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83848VYB/NOPB | 710-DP83848VYB/NOPB | DP83848VYB/NOPB |
| Product Name | DP83848VYB PHYTER Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver | 3.3V Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |